Toshiba America Electronic Components, Inc. Embedded Microcontroller MCU TMP86FH46BNG(Z)

Description
Product overview: TMP86FH46BNG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH46BNG(Z) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TMP86FH46BNG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH46BNG(Z) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-TMP86FH46BNG(Z) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-TMP86FH46BNG(Z)
Embedded Microcontroller MCU 685-TMP86FH46BNG(Z)
Product overview: TMP86FH46BNG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH46BNG(Z) can be used for catalog matching and distributor lookup.

Product overview: TMP86FH46BNG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH46BNG(Z) can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMP86FH46BNG(Z) - 1023079-TMP86FH46BNG(Z) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP86FH46BNG(Z)
1023079-TMP86FH46BNG(Z)
Embedded - Embedded - Microcontrollers - TMP86FH46BNG(Z) 1023079-TMP86FH46BNG(Z)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023079-TMP86FH46BNG (Z) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 512 B Number of Pins: 42 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 250 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 33 Number of Timers/Counters: 2

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023079-TMP86FH46BNG(Z)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 16 kB
Interface: UART
RAM Size: 512 B
Number of Pins: 42
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 33
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP86FH46BNG(Z) 1023079-TMP86FH46BNG(Z)
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP86FH46BNG(Z)
RAM 0.5120 KB 0.5120 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART UART; UART
Pin Count 42 42
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers