Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025063-TMP47P202VPG
Mounting: SMD (SMT)
Frequency: 6 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 2 kB
RAM Size: 64 B
Number of Pins: 20
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 4.5 V
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025063-TMP47P202VPG |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMP47P202VPG |