Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987520-TMP47C200BN
Frequency: 4.2 MHz
Number of Bits: 4
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987520-TMP47C200BN |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMP47C200BN |