Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976096-TLYE1008AT04
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 1.6 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.4 V
Luminous Intensity: 105 mcd
Power Dissipation: 60 mW
Forward Current: 25 mA
Reverse Voltage: 4 V
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 20 mA
Dominant Wavelength: 587 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976096-TLYE1008AT04 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLYE1008AT04 |