Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100094-TLP832(F)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Power Dissipation: 75 mW
Forward Current: 50 mA
Number of Pins: 4
Current Transfer Ratio: 100 %
Wavelength: 940 nm
Rise Time: 50 µs
Fall Time: 50 µs
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP832(F)TLP832 F; TLP832-F; TLP832F;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Collector Emitter Voltage (VCEO): 35 V
Max Collector Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100094-TLP832(F) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP832(F) |