Toshiba Electronics (UK) Ltd Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose TLP7930(D4,F

Description
Win Source Part Number: 987344-TLP7930(D4,F Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Bulk Standard Package: 50 Data Interface: Serial Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP7930(D4F Base Product Number: TLP7930
Request a Quote Datasheet
Description
Win Source Part Number: 987344-TLP7930(D4,F Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Bulk Standard Package: 50 Data Interface: Serial Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP7930(D4F Base Product Number: TLP7930
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
987344-TLP7930(D4,F
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 987344-TLP7930(D4,F
Win Source Part Number: 987344-TLP7930(D4,F Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Bulk Standard Package: 50 Data Interface: Serial Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP7930(D4F Base Product Number: TLP7930

Win Source Part Number: 987344-TLP7930(D4,F
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Isolated Module
Package: Bulk
Standard Package: 50
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 1 b
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP7930(D4F
Base Product Number: TLP7930

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLP7930(D4,F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLP7930(D4,F
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLP7930(D4,F
IC ISOLATION AMP DIGITAL OUT

IC ISOLATION AMP DIGITAL OUT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 987344-TLP7930(D4,F TLP7930(D4,F
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data