The TLP785F is a four-lead plastic DIP photocopler consisting of an infrared emitting diode optically coupled to a silicon phototransistor, designed for isolation in switching power supplies, solid-state relays, and data transmission. It has a 10.16 mm pitch and a creepage distance of 8.0 mm min, with an isolation voltage of 5000 Vrms min. The collector-emitter voltage is 80 V min, and the current transfer ratio for the GR rank is 100% min to 300% max at IF = 5 mA and VCE = 5 V. It meets UL 1577, cUL, VDE (EN 60747-5-5), CQC, and SEMKO safety standards. The device operates from -55 °C to 110 °C and has a junction temperature limit of 125 °C.
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Product overview: TLP785F(GR) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP785F(GR) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP785F(GR) |
| Product Name | DIP Bipolar Transistor |
| Package Type | Tube |