Win Source Part Number: 1191393-TLP7830(TP4,
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 1 b
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP7830(TP4EDKR,TLP7
Base Product Number: TLP7830
IC MODULATOR 16BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1191393-TLP7830(TP4,E | TLP7830(TP4,E |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial |