The TLP781F is a photocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon photo transistor in a four-lead plastic DIP package with a 10.16mm pitch. It features a minimum isolation voltage of 5000 Vrms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of 100% to 600% for the GB rank. The device meets UL1577, VDE DIN EN60747-5-2, and other international safety standards, with a creepage distance of 8.0 mm and clearance of 8.0 mm. It is rated for an operating temperature range of -55°C to 110°C and supports option (D4) for EN60747-5-2 compliance.
PHOTOCOUPLER Product overview: TLP781F(D4FUNBLL,F from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP781F(D4FUNBLL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP781F(D4FUNBLL,F |
| Product Name | Bipolar Transistor |
| Package Type | Tube |