The TLP781F is a photocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor in a four-lead plastic DIP package with a 10.16mm pitch. It offers an isolation voltage of 5000Vrms (min), a collector-emitter voltage rating of 80V (min), and a current transfer ratio of 100% (min) for the GB rank. The device meets UL1577, VDE DIN EN60747-5-2 (with Option D4), BSI EN60065 and EN60950-1, and SEMKO EN60065 and EN60335-1 certifications. It has a creepage and clearance distance of 8.0mm (min), an insulation thickness of 0.4mm (min), and operates within a temperature range of -55°C to 110°C. The part is designed for signal transmission between different voltage circuits in applications such as switch-mode power supplies and solid state relays.
PHOTOCOUPLER Product overview: TLP781F(D4-FUNBL,F from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP781F(D4-FUNBL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP781F(D4-FUNBL,F |
| Product Name | Bipolar Transistor |
| Package Type | Tube |