Toshiba Corporation Optocoupler, Thyristor, 4Kv, Dip-6; Optocoupler Case Style Toshiba TLP748J

Description
OPTOCOUPLER, THYRISTOR, 4KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: No
Datasheet
Description
OPTOCOUPLER, THYRISTOR, 4KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Thyristor, 4Kv, Dip-6; Optocoupler Case Style Toshiba - 78Y6840 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Thyristor, 4Kv, Dip-6; Optocoupler Case Style Toshiba
78Y6840
Optocoupler, Thyristor, 4Kv, Dip-6; Optocoupler Case Style Toshiba 78Y6840
OPTOCOUPLER, THYRISTOR, 4KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: No

OPTOCOUPLER, THYRISTOR, 4KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6840
Product Name Optocoupler, Thyristor, 4Kv, Dip-6; Optocoupler Case Style Toshiba
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1720525 - RS Components, Ltd.
Specs
Output Triac
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8234AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details