Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100057-TLP718F(D4-T
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Elements: 1
Direction: Unidirectional
Number of Pins: 6
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP718F(D4-TPF)TLP71
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100057-TLP718F(D4-TPF) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP718F(D4-TPF) |