Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020731-TLP715(D4-TP
Packaging: Tape & Reel
Termination: SMD/SMT
Contact Plating: Gold, Tin
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.7 V
Forward Current: 10 mA
Direction: Unidirectional
Number of Pins: 6
Propagation Delay: 250 ns
Fall Time: 30 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP715(D4-TPF)TLP715
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Turn-On Delay Time: 250 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020731-TLP715(D4-TPF) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP715(D4-TPF) |