Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TLP624 TLP624

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100033-TLP624 Approvals: BSI, UL Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.3 V Power Dissipation: 250 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 1200 % Output Voltage: 55 V Input Current: 16 mA Rise Time: 8 µs Categories: OEM Parts(T-Z) Case / Package: DIP Output Current per Channel: 50 mA Alternative Parts (Cross-Reference): 6N139VM; TLP626(BV,F); TLP620; SFH618A-4; TCET1103; VO615A-9TLP 624; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 55 V Collector Emitter Voltage (VCEO): 400 mV Collector Emitter Saturation Voltage: 400 mV
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100033-TLP624 Approvals: BSI, UL Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.3 V Power Dissipation: 250 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 1200 % Output Voltage: 55 V Input Current: 16 mA Rise Time: 8 µs Categories: OEM Parts(T-Z) Case / Package: DIP Output Current per Channel: 50 mA Alternative Parts (Cross-Reference): 6N139VM; TLP626(BV,F); TLP620; SFH618A-4; TCET1103; VO615A-9TLP 624; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 55 V Collector Emitter Voltage (VCEO): 400 mV Collector Emitter Saturation Voltage: 400 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP624 - 1100033-TLP624 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP624
1100033-TLP624
OEM Parts - OEM Parts (T - Z) - TLP624 1100033-TLP624
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100033-TLP624 Approvals: BSI, UL Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.3 V Power Dissipation: 250 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 1200 % Output Voltage: 55 V Input Current: 16 mA Rise Time: 8 µs Categories: OEM Parts(T-Z) Case / Package: DIP Output Current per Channel: 50 mA Alternative Parts (Cross-Reference): 6N139VM; TLP626(BV,F); TLP620; SFH618A-4; TCET1103; VO615A-9TLP 624; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 55 V Collector Emitter Voltage (VCEO): 400 mV Collector Emitter Saturation Voltage: 400 mV

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100033-TLP624
Approvals: BSI, UL
Number of Circuits: 1
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 250 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5 kV
Current Transfer Ratio: 1200 %
Output Voltage: 55 V
Input Current: 16 mA
Rise Time: 8 µs
Categories: OEM Parts(T-Z)
Case / Package: DIP
Output Current per Channel: 50 mA
Alternative Parts (Cross-Reference): 6N139VM; TLP626(BV,F); TLP620; SFH618A-4; TCET1103; VO615A-9TLP 624;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Collector Emitter Breakdown Voltage: 55 V
Collector Emitter Voltage (VCEO): 400 mV
Collector Emitter Saturation Voltage: 400 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1100033-TLP624
Product Name OEM Parts - OEM Parts (T - Z) - TLP624
Unlock Full Specs
to access all available technical data