Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033368-TLP620(GB-TP
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 250 mW
Forward Current: 60 mA
Number of Pins: 4
Current Transfer Ratio: 600 %
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP620(GB-TP1F)TLP62
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 250 mW
Collector Emitter Voltage (VCEO): 55 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033368-TLP620(GB-TP1F) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP620(GB-TP1F) |