Toshiba America Electronic Components, Inc. 5KV Gate Driver IC TLP5751(TP4,E

Description
OPTOISO 5KV 1CH GATE DVR 6SO Product overview: TLP5751(TP4,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5751(TP4,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 6SO Product overview: TLP5751(TP4,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5751(TP4,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Gate Driver IC
906-TLP5751(TP4,E
5KV Gate Driver IC 906-TLP5751(TP4,E
OPTOISO 5KV 1CH GATE DVR 6SO Product overview: TLP5751(TP4,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5751(TP4,E can be used for catalog matching and distributor lookup.

OPTOISO 5KV 1CH GATE DVR 6SO Product overview: TLP5751(TP4,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5751(TP4,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1371999-TLP5751(TP4,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1371999-TLP5751(TP4,E
Isolators - Isolators - Gate Drivers 1371999-TLP5751(TP4,E
Win Source Part Number: 1371999-TLP5751(TP4, E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Base Product Number: TLP5751 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output High, Low: 1A, 1A Approval Agency: CQC, CSA, cUL, UL, VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 15ns, 8ns Current - DC Forward (If) (Max): 20 mA Current - Peak Output: 1A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Pulse Width Distortion (Max): 50ns Voltage - Output Supply: 15V ~ 30V

Win Source Part Number: 1371999-TLP5751(TP4,E
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Base Product Number: TLP5751
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Current - Output High, Low: 1A, 1A
Approval Agency: CQC, CSA, cUL, UL, VDE
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 15ns, 8ns
Current - DC Forward (If) (Max): 20 mA
Current - Peak Output: 1A
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 150ns, 150ns
Pulse Width Distortion (Max): 50ns
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
TLP5751(TP4,E
Isolators - Isolators - Gate Drivers TLP5751(TP4,E
OPTOISO 5KV 1CH GATE DVR 6SO

OPTOISO 5KV 1CH GATE DVR 6SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-TLP5751(TP4,E 1371999-TLP5751(TP4,E TLP5751(TP4,E
Product Name 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Rise Time 15 ns 15 ns
Fall Time 8 ns 8 ns
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Package Type Tape & Reel (TR) SOIC CQC, CSA, cUL, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI2010AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Supply Voltage 28 volts
Propagation Delay 215 ns
View Details
LED Drivers - NCR320PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - CDCVF111FNG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI53354BD10968-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details