Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961617-TLP5751(D4-TP
Number of Channels: 1
Number of Pins: 6
Propagation Delay: 150 ns
Fall Time: 8 ns
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 40 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961617-TLP5751(D4-TP,E(T |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP5751(D4-TP,E(T |