Toshiba America Electronic Components, Inc. Dual 5KV Gate Driver IC TLP5231(D4-TP,E

Description
OPTOISO 5KV 2CH GATE DVR 16SO Product overview: TLP5231(D4-TP,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5231(D4-TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 2CH GATE DVR 16SO Product overview: TLP5231(D4-TP,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5231(D4-TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5KV Gate Driver IC - 906-TLP5231(D4-TP,E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5KV Gate Driver IC
906-TLP5231(D4-TP,E
Dual 5KV Gate Driver IC 906-TLP5231(D4-TP,E
OPTOISO 5KV 2CH GATE DVR 16SO Product overview: TLP5231(D4-TP,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5231(D4-TP,E can be used for catalog matching and distributor lookup.

OPTOISO 5KV 2CH GATE DVR 16SO Product overview: TLP5231(D4-TP,E from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP5231(D4-TP,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1371603-TLP5231(D4-TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1371603-TLP5231(D4-TP,E
Isolators - Isolators - Gate Drivers 1371603-TLP5231(D4-TP,E
Win Source Part Number: 1371603-TLP5231(D4-T P,E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: TLP5231 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.7V (Max) Number of Channels: 2 Current - Output High, Low: 1A, 1A Approval Agency: CQC, cUL, UL, VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 50ns, 50ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Pulse Width Distortion (Max): 150ns Voltage - Output Supply: 21V ~ 30V

Win Source Part Number: 1371603-TLP5231(D4-TP,E
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: TLP5231
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.7V (Max)
Number of Channels: 2
Current - Output High, Low: 1A, 1A
Approval Agency: CQC, cUL, UL, VDE
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 50ns, 50ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 2.5A
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Pulse Width Distortion (Max): 150ns
Voltage - Output Supply: 21V ~ 30V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
TLP5231(D4-TP,E
Isolators - Isolators - Gate Drivers TLP5231(D4-TP,E
OPTOISO 5KV 2CH GATE DVR 16SO

OPTOISO 5KV 2CH GATE DVR 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-TLP5231(D4-TP,E 1371603-TLP5231(D4-TP,E TLP5231(D4-TP,E
Product Name Dual 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Rise Time 50 ns 50 ns
Fall Time 50 ns 50 ns
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Package Type Tape & Reel (TR) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557KEBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Drivers - 448-2ED21091S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 20 volts
View Details
3 suppliers
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details