Toshiba Corporation Optocoupler, Gate Drive, Lsop-16; No. Of Channels Toshiba TLP5214

Description
OPTOCOUPLER, GATE DRIVE, LSOP-16; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, GATE DRIVE, LSOP-16; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Drive, Lsop-16; No. Of Channels Toshiba - 78Y6834 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, Lsop-16; No. Of Channels Toshiba
78Y6834
Optocoupler, Gate Drive, Lsop-16; No. Of Channels Toshiba 78Y6834
OPTOCOUPLER, GATE DRIVE, LSOP-16; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, LSOP-16; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6834
Product Name Optocoupler, Gate Drive, Lsop-16; No. Of Channels Toshiba
Mounting Option LSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4766-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1213892 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details