TLP385 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a 4-pin SO6L package, designed for high-density surface mounting in applications such as programmable logic controllers and I/O interfaces. It provides a minimum isolation voltage of 5000 Vrms and operates over a temperature range of -55 to 110 °C. The device meets UL 1577, cUL, EN 60747-5-5, EN 62368-1, and GB4943.1 safety standards. The collector-emitter voltage is 80 V minimum, with a current transfer ratio of at least 50 %. The part has a creepage and clearance distance of 8.0 mm and an internal isolation thickness of 0.4 mm. The GR rank indicates a current transfer ratio of 100 % to 300 % when tested at 5 mA LED current and 5 V collector-emitter voltage.
TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(GR-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(GR-TPL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP385(GR-TPL,E |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |