TLP385 is a photocoupler with an infrared LED optically coupled to a phototransistor in a 4-pin SO6L package, designed for high-density surface mounting in applications such as PLCs and I/O interface boards. It provides 5000 Vrms isolation voltage, with a minimum current transfer ratio of 50% and a collector-emitter voltage rating of 80 V. The operating temperature range is -55 to 110 °C, and it meets UL 1577, cUL, EN 60747-5-5, and IEC 62368-1 safety standards. The device is suited for industrial control and power supply applications requiring electrical isolation.
TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(GR,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(GR,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP385(GR,E |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |