Toshiba Imaging Systems Division Custom Parts - Custom Parts (S - T) - TLP385(GB,E(T TLP385(GB,E(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213108-TLP385(GB,E( T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GB.E(T; TLP385(GBE(T; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213108-TLP385(GB,E( T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GB.E(T; TLP385(GBE(T; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TLP385(GB,E(T - 1213108-TLP385(GB,E(T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TLP385(GB,E(T
1213108-TLP385(GB,E(T
Custom Parts - Custom Parts (S - T) - TLP385(GB,E(T 1213108-TLP385(GB,E(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213108-TLP385(GB,E( T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GB.E(T; TLP385(GBE(T; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213108-TLP385(GB,E(T
Number of Channels: 1
Categories: Custom Parts
Alternative Parts (Cross-Reference): TLP385(GB.E(T; TLP385(GBE(T;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1213108-TLP385(GB,E(T
Product Name Custom Parts - Custom Parts (S - T) - TLP385(GB,E(T
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8234BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details