TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(D4-TPR,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(D4-TPR,E can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936809-TLP385(D4-TPR
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP385
Categories: Isolators
Case / Package: 6-SO, 4 Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
TRANSISTOR OPTOCOUPLER; 4-PIN SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | RF Transistors |
| Product Number | 903-TLP385(D4-TPR,E | 936809-TLP385(D4-TPR,E | TLP385(D4-TPR,E |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-TPR,E | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| Package Type | Tape & Reel (TR) | SOT3; 6-SO, 4 Lead |