Toshiba America Electronic Components, Inc. Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-GRL,E TLP385(D4-GRL,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936808-TLP385(D4-GRL ,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Tube Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936808-TLP385(D4-GRL ,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Tube Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-GRL,E - 936808-TLP385(D4-GRL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-GRL,E
936808-TLP385(D4-GRL,E
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-GRL,E 936808-TLP385(D4-GRL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936808-TLP385(D4-GRL ,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Tube Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936808-TLP385(D4-GRL,E
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Tube
Mounting: Surface Mount
Family Name: TLP385
Categories: Isolators
Case / Package: 6-SO, 4 Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-TLP385(D4-GRL,E
Bipolar Transistor 903-TLP385(D4-GRL,E
TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(D4-GRL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(D4-GRL,E can be used for catalog matching and distributor lookup.

TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(D4-GRL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(D4-GRL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TLP385(D4-GRL,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TLP385(D4-GRL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP385(D4-GRL,E
TRANSISTOR OPTOCOUPLER; 4-PIN SO

TRANSISTOR OPTOCOUPLER; 4-PIN SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors RF Transistors
Product Number 936808-TLP385(D4-GRL,E 903-TLP385(D4-GRL,E TLP385(D4-GRL,E
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP385(D4-GRL,E Bipolar Transistor Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type SOT3; 6-SO, 4 Lead Tube
TJ -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Packing Method Tube Tube; Surface Mount
Unlock Full Specs
to access all available technical data