TLP385 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a 4-pin SO6L package, designed for high-density surface mounting in applications such as PLCs and I/O interface boards. It offers a minimum isolation voltage of 5000 Vrms and operates from -55 to 110 °C. The device meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC GB4943.1, GB8898 safety standards. It has a minimum current transfer ratio of 50 % and a collector-emitter voltage rating of 80 V. The BLL rank specifies a CTR range of 200 to 400 % at I_F = 5 mA and V_CE = 5 V.
TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(BLL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(BLL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP385(BLL,E |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |