The TLP371 is a photocoupler featuring a gallium arsenide infrared LED optically coupled to a darlington photo-transistor with a base-emitter resistor, in a six-lead plastic DIP package. It provides 5000 Vrms isolation voltage and a minimum current transfer ratio of 1000% at 1 mA forward current. It supports a collector-emitter voltage of 300 V, collector current up to 150 mA, and operates within a temperature range of -55°C to 100°C. It is UL recognized under UL1577, file E67349. The TLP371F variant includes the base pin, distinguishing it from the TLP372, which has an internally disconnected base.
OPTOISO 5KV DARL W/BASE 6DIP Product overview: TLP371F from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP371F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP371F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |