Toshiba Corporation Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba TLP358H

Description
OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:TLP358; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channel RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:TLP358; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba - 78Y6828 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba
78Y6828
Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba 78Y6828
OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:TLP358; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channel RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:TLP358; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6828
Product Name Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537310 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8231BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details