OPTOCOUPLER, GATE DRIVER, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:1Channels RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6823 |
| Product Name | Optocoupler, Gate Driver, 3.75Kv, Dip-8; No. Of Channels Toshiba |
| Mounting Option | DIP |