Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900044-TLP3103(TP,F)
Series: TLP3100
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: 6-SOP (0.173", 4.40mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP3103
Categories: Relays
Case / Package: 6-SOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Other Part Number: TLP3103(TPF)CT, TLP3103(TPF)TR, TLP3103(TPF)DKR
SSR RELAY SPST-NO 2.3A 0-60V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 900044-TLP3103(TP,F) | TLP3103(TP,F) |
| Product Name | Solid State Relays - TLP3103(TP,F) | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | Surface Mount |