Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014416-TLP3063(D4LF
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 330 mW
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 5
Output Current: 100 mA
Output Voltage: 600 V
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Max Input Voltage: 1.3 V
Alternative Parts (Cross-Reference): TLP3041(S,C,F); TLP3022(S,F); TLP3023(S); 4N36; 4N37; TCDT1124GTLP3063(D4L
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Nominal Input Voltage: 1.15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014416-TLP3063(D4LF2SCF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP3063(D4LF2SCF |