Toshiba Imaging Systems Division Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba TLP2962F

Description
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP296; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes
Description
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP296; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba - 78Y6814 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba
78Y6814
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba 78Y6814
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP296; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP296; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6814
Product Name Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI40I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - 336-4266-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details