The Toshiba TLP2955F is a digital optocoupler housed in a DIP-8 package, featuring a single channel with an isolation voltage of 5000 Vrms. It operates with a supply voltage range of 3 to 20 V and has a maximum propagation delay time of 250 ns. The device is designed for applications requiring signal isolation, such as intelligent power modules and programmable logic controllers. It offers a common-mode transient immunity of ±20 kV/µs and operates within a temperature range of -40 to 125°C. The output stage is a buffer logic type with totem-pole configuration, allowing for both current sourcing and sinking capabilities. The TLP2955F is compliant with safety standards including UL1577 and CSA, making it suitable for various industrial applications.
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP295; SVHC:No SVHC (15-Jan-2018); No. of Channels:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6812 |
| Product Name | Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba |
| Mounting Option | DIP |