Toshiba America Electronic Components, Inc. 3.75KV Bipolar Transistor TLP293(YH-TPL,E

Description
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(YH-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(YH-TPL,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(YH-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(YH-TPL,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-TLP293(YH-TPL,E
3.75KV Bipolar Transistor 903-TLP293(YH-TPL,E
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(YH-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(YH-TPL,E can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(YH-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(YH-TPL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP293(YH-TPL,E - 900033-TLP293(YH-TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP293(YH-TPL,E
900033-TLP293(YH-TPL,E
Optoisolators - Transistor, Photovoltaic Output - TLP293(YH-TPL,E 900033-TLP293(YH-TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900033-TLP293(YH-TPL ,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO Package: 4-SOIC (0.179", 4.55mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP293 Categories: Isolators Case / Package: 4-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP293(YH-TPL,E(T, TLP293(YH-TPLE(TTR-N D, TLP293YHTPLE, TLP293(YH-TPLECT, TLP293(YH-TPLE(TTR, TLP293(YH-TPLEDKR, TLP293(YH-TPLETR, TLP293YHTPLET, TLP293(YH-TPLE(TCT, TLP293(YH-TPLE(TDKR- ND, TLP293(YH-TPLE(TCT-N D, TLP293(YH-TPLE(TDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900033-TLP293(YH-TPL,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Package: 4-SOIC (0.179", 4.55mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP293
Categories: Isolators
Case / Package: 4-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP293(YH-TPL,E(T, TLP293(YH-TPLE(TTR-ND, TLP293YHTPLE, TLP293(YH-TPLECT, TLP293(YH-TPLE(TTR, TLP293(YH-TPLEDKR, TLP293(YH-TPLETR, TLP293YHTPLET, TLP293(YH-TPLE(TCT, TLP293(YH-TPLE(TDKR-ND, TLP293(YH-TPLE(TCT-ND, TLP293(YH-TPLE(TDKR

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TLP293(YH-TPL,E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TLP293(YH-TPL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP293(YH-TPL,E
OPTOISOLATOR 3.75KV TRANS 4-SO

OPTOISOLATOR 3.75KV TRANS 4-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 903-TLP293(YH-TPL,E 900033-TLP293(YH-TPL,E TLP293(YH-TPL,E
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TLP293(YH-TPL,E Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type Tape & Reel (TR) SOT3; 4-SO
Packing Method Tape & Reel (TR) Tape Reel; Surface Mount
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325633-BC848BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers