TLP293 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in an SO4 package, designed for switching power supplies, PLCs, and I/O interfaces. It features a minimum isolation voltage of 3750 Vrms, an operating temperature range of -55 to 125 °C, and a minimum current transfer ratio of 50% at 0.5 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL, VDE EN 60747-5-5, and EN 62368-1 safety standards, and is RoHS compatible. The V4 option indicates compliance with EN 60747 isolation specifications, including a minimum creepage and clearance of 5.0 mm and insulation thickness of 0.4 mm.
Transistor Output Optocouplers Photocoupler Phototransistor
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | TLP293(V4-GHTL,E |
| Product Name | Transistors |