Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936793-TLP293(TPL,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SO
Package: 4-SOIC (0.179", 4.55mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP293
Categories: Isolators
Case / Package: 4-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP293(TPLE(TTR-ND, TLP293TPLE, TLP293(TPLE(TDKR-ND,
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(TPL,E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 936793-TLP293(TPL,E | 903-TLP293(TPL,E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP293(TPL,E | 3.75KV Bipolar Transistor |
| Package Type | SOT3; 4-SO | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 50 milliamps |