Toshiba America Electronic Components, Inc. Optoisolators - Transistor, Photovoltaic Output - TLP293(GR-TPL,E TLP293(GR-TPL,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936792-TLP293(GR-TPL ,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SO Package: 4-SOIC (0.179", 4.55mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP293 Categories: Isolators Case / Package: 4-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP293GRTPLE, TLP293GRTPLET, TLP293(GR-TPLETR, TLP293(GR-TPLE(TTR, TLP293(GR-TPLECT, TLP293(GR-TPLE(TTR-N D, TLP293(GR-TPLE(TCT, TLP293(GR-TPL,E(T, TLP293(GR-TPLE(TCT-N D, TLP293(GR-TPLE(TDKR- ND, TLP293(GR-TPLE(TDKR, TLP293(GR-TPLEDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936792-TLP293(GR-TPL ,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SO Package: 4-SOIC (0.179", 4.55mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP293 Categories: Isolators Case / Package: 4-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP293GRTPLE, TLP293GRTPLET, TLP293(GR-TPLETR, TLP293(GR-TPLE(TTR, TLP293(GR-TPLECT, TLP293(GR-TPLE(TTR-N D, TLP293(GR-TPLE(TCT, TLP293(GR-TPL,E(T, TLP293(GR-TPLE(TCT-N D, TLP293(GR-TPLE(TDKR- ND, TLP293(GR-TPLE(TDKR, TLP293(GR-TPLEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP293(GR-TPL,E - 936792-TLP293(GR-TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP293(GR-TPL,E
936792-TLP293(GR-TPL,E
Optoisolators - Transistor, Photovoltaic Output - TLP293(GR-TPL,E 936792-TLP293(GR-TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936792-TLP293(GR-TPL ,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SO Package: 4-SOIC (0.179", 4.55mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP293 Categories: Isolators Case / Package: 4-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP293GRTPLE, TLP293GRTPLET, TLP293(GR-TPLETR, TLP293(GR-TPLE(TTR, TLP293(GR-TPLECT, TLP293(GR-TPLE(TTR-N D, TLP293(GR-TPLE(TCT, TLP293(GR-TPL,E(T, TLP293(GR-TPLE(TCT-N D, TLP293(GR-TPLE(TDKR- ND, TLP293(GR-TPLE(TDKR, TLP293(GR-TPLEDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936792-TLP293(GR-TPL,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SO
Package: 4-SOIC (0.179", 4.55mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP293
Categories: Isolators
Case / Package: 4-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP293GRTPLE, TLP293GRTPLET, TLP293(GR-TPLETR, TLP293(GR-TPLE(TTR, TLP293(GR-TPLECT, TLP293(GR-TPLE(TTR-ND, TLP293(GR-TPLE(TCT, TLP293(GR-TPL,E(T, TLP293(GR-TPLE(TCT-ND, TLP293(GR-TPLE(TDKR-ND, TLP293(GR-TPLE(TDKR, TLP293(GR-TPLEDKR

Buy Now Datasheet
Singapore, Singapore
3.75KV Bipolar Transistor
903-TLP293(GR-TPL,E
3.75KV Bipolar Transistor 903-TLP293(GR-TPL,E
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(GR-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(GR-TPL,E can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(GR-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(GR-TPL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 936792-TLP293(GR-TPL,E 903-TLP293(GR-TPL,E
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP293(GR-TPL,E 3.75KV Bipolar Transistor
Package Type SOT3; 4-SO Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data