TLP293 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a SO4 package, designed for switching applications in power supplies and programmable logic controllers. It features a minimum isolation voltage of 3750 Vrms, an operating temperature range of -55 to 125 °C, and a minimum current transfer ratio of 50% at 0.5 mA input current. The device meets UL 1577, cUL, VDE (EN 60747-5-5, EN 62368-1), and CQC safety standards. The package has a creepage distance and clearance of 5.0 mm, and an internal isolation thickness of 0.4 mm. The part supports surface mounting and is rated for a collector-emitter voltage of 80 V and a maximum collector current of 50 mA.
X36 PB-F PHOTOCOUPLER SO4 Product overview: TLP293(E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293(E |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |