The TLP293 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a SO4 package. It provides an isolation voltage of 3750 Vrms and operates over a temperature range of -55 to 125 °C. The device features a minimum current transfer ratio of 200% for the BLL rank at I_F = 0.5 mA and V_CE = 5 V. It meets UL 1577, cUL, VDE EN 60747-5-5, and CQC GB4943.1 safety standards. The creepage and clearance distances are both 5.0 mm.
DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R Product overview: TLP293(BLL-TPL,E(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(BLL-TPL,E
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293(BLL-TPL,E(T |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |