The TLP293-4 is a quad-channel photocoupler with infrared emitting diodes optically coupled to phototransistors, designed for signal isolation in programmable controllers, switching power supplies, and data transmission applications. It is housed in a compact SO16 package measuring 10.3 mm × 5.3 mm × 2.6 mm and weighs 0.19 g. The device offers a minimum isolation voltage of 3750 Vrms and operates over a temperature range of -55 to 125 °C. It meets safety standards including UL 1577, cUL, CQC (GB4943.1, GB8898), and VDE (EN 60747-5-5, EN 62368-1). Minimum current transfer ratio is 50% at 5 mA input current, with optional rank GB offering 100% minimum. The collector-emitter voltage is 80 V minimum, and the package features 5.0 mm minimum creepage and clearance.
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293-4 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |