Toshiba America Electronic Components, Inc. 3.75KV Bipolar Transistor TLP293-4(TP,E

Description
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(TP,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(TP,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(TP,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-TLP293-4(TP,E
3.75KV Bipolar Transistor 903-TLP293-4(TP,E
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(TP,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(TP,E can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(TP,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(TP,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP293-4(TP,E - 797049-TLP293-4(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP293-4(TP,E
797049-TLP293-4(TP,E
Optoisolators - Transistor, Photovoltaic Output - TLP293-4(TP,E 797049-TLP293-4(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797049-TLP293-4(TP,E Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.179", 4.55mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2μs, 3μs Number of Channels: 4 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: TLP293-4 Categories: Isolators Manufacturer Package: 16-SO Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): IS281-4; IS281-4GB; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797049-TLP293-4(TP,E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.179", 4.55mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2μs, 3μs
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Family Name: TLP293-4
Categories: Isolators
Manufacturer Package: 16-SO
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): IS281-4; IS281-4GB;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-TLP293-4(TP,E 797049-TLP293-4(TP,E
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - TLP293-4(TP,E
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Reel package
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data