The TLP293-4 is a four-channel photocoupler containing infrared emitting diodes optically coupled to phototransistors, housed in a compact SO16 package. It features a minimum isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and an operating temperature range of -55 to 125 °C. The GB rank variant guarantees a minimum current transfer ratio of 100% at IF = 5 mA and VCE = 5 V. It meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC GB4943.1/GB8898 safety standards, with a creepage and clearance distance of 5.0 mm min. The part is RoHS-compatible and designed for surface-mount applications in programmable controllers and switching power supplies.
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(GB,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(GB,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293-4(GB,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |