The TLP293-4 is a four-channel photocoupler consisting of infrared emitting diodes optically coupled to phototransistors, housed in a tiny SO16 package. It features a minimum isolation voltage of 3750 Vrms and operates across a temperature range of -55 to 125 °C. The device meets UL 1577, cUL, CQC, and VDE safety standards, with a creepage and clearance distance of 5.0 mm minimum. It supports collector-emitter voltages up to 80 V and has a current transfer ratio minimum of 50% at 5 mA input current. The package dimensions and mounting style are specified for high-density surface-mount applications.
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293-4(E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |