The TLP293-4 is a photocoupler containing an infrared emitting diode optically coupled to a phototransistor, designed for signal isolation in programmable controllers, switching power supplies, and data transmission systems. It is housed in a compact SO16 package. The device guarantees an isolation voltage of 3750 Vrms, a collector-emitter voltage of 80 V, and an operating temperature range of -55 to 125 °C. It meets safety standards including UL 1577, cUL, CQC (GB4943.1, GB8898), and VDE (EN 60747-5-5, EN 62368-1). The current transfer ratio is minimum 50% at IF = 5 mA and 100% for the GB rank. Creepage and clearance distances are 5.0 mm minimum. The part is suitable for high-density surface mount applications.
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP293-4(4LGBTRE from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293-4(4LGBTRE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293-4(4LGBTRE |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |