TLP292 is a photocoupler with two antiparallel infrared LEDs optically coupled to a phototransistor in a SO4 package, designed for high-density surface mounting in switching power supplies and programmable logic controllers. It provides 3750 Vrms isolation voltage and operates from -55°C to 125°C. The device features a minimum current transfer ratio of 50% at ±0.5 mA forward current, 80 V collector-emitter voltage, and complies with UL 1577, cUL, VDE EN 60747-5-5, and EN 62368-1 safety standards. Creepage and clearance are both 5.0 mm. The part includes an ordering option (V4) for VDE-approved variants and is RoHS compatible.
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP292(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP292(TPL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP292(TPL,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |