TLP292 is a photocoupler with two antiparallel infrared LEDs optically coupled to a phototransistor in a SO4 package, designed for isolation in switching power supplies and programmable logic controllers. It features a minimum isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and an operating temperature range of -55 to 125 °C. The device meets UL 1577, cUL, VDE EN 60747-5-5, and EN 62368-1 safety standards, and is approved for CQC GB4943.1 and GB8898. Creepage and clearance distances are both 5.0 mm, with an internal isolation thickness of 0.4 mm. The current transfer ratio is guaranteed at 50% minimum at ±0.5 mA forward current and 5 V collector-emitter voltage. The part is surface-mount compatible with a typical weight of 0.05 g.
X36 PB-F PHOTOCOUPLER SO4 BULK Product overview: TLP292(E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP292(E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP292(E |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |