TLP292-4 is an optocoupler with two inverse-parallel infrared LEDs optically coupled to two phototransistors, designed for AC input operation and high-density surface mount applications. It is housed in a compact SO16 package weighing 0.19 g. The device supports a minimum isolation voltage of 3750 Vrms and operates over a temperature range of -55 to 125 °C. It meets UL 1577, cUL, CQC (GB4943.1, GB8898), and VDE (EN 60747-5-5, EN 62368-1) safety standards. The CTR rank GB specifies a minimum current transfer ratio of 100% under IF = ±5 mA and VCE = 5 V. Creepage and clearance are both 5.0 mm min. The part number TLP292-4(GB-TP,E indicates tape packing (TP) and RoHS compatibility (E), consistent with the series described.
OPTOISOLATOR 3.75KV TRANS SO16 Product overview: TLP292-4(GB-TP,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP292-4(GB-TP,E
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP292-4(GB-TP,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |