Toshiba Corporation Quad Bipolar Transistor TLP291GR

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO Product overview: TLP291GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP291GR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO Product overview: TLP291GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP291GR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP291-4 is a half-pitch, 4-channel transistor photocoupler in a 16-SO package, with dimensions of 7.0 ± 0.4 mm in length, 4.55 +0.25,-0.15 mm in width, and 2.1 mm maximum height. It provides 2500 Vrms isolation voltage and operates over a temperature range of -55 °C to 110 °C. Each channel supports a forward current of 50 mA, collector current of 50 mA, and collector-emitter voltage of 80 V. The current transfer ratio ranges from 50% to 400% at IF = 5 mA and VCE = 5 V. The package maintains the same lead pattern as earlier models despite increased width.

Datasheet Summary
Powered by GS/AI

The TLP291-4 is a half-pitch, 4-channel transistor photocoupler in a 16-SO package, with dimensions of 7.0 ± 0.4 mm in length, 4.55 +0.25,-0.15 mm in width, and 2.1 mm maximum height. It provides 2500 Vrms isolation voltage and operates over a temperature range of -55 °C to 110 °C. Each channel supports a forward current of 50 mA, collector current of 50 mA, and collector-emitter voltage of 80 V. The current transfer ratio ranges from 50% to 400% at IF = 5 mA and VCE = 5 V. The package maintains the same lead pattern as earlier models despite increased width.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Bipolar Transistor
903-TLP291GR
Quad Bipolar Transistor 903-TLP291GR
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO Product overview: TLP291GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP291GR can be used for catalog matching and distributor lookup.

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO Product overview: TLP291GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP291GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TLP291GR
Product Name Quad Bipolar Transistor
Package Type Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548531 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45V 0.1A Bipolar Transistor - 276-BC857CWE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers