Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972411-TLP291(GR-TP,
Packaging: Cut Tape (CT)
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.25 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Current Transfer Ratio: 150 %
Categories: OEM Parts(T-Z)
Case / Package: SO
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Voltage: 80 V
Collector Emitter Voltage (VCEO): 300 mV
Toshiba TLP291(GR-TP,SE(T Optocoupler
SOIC-4 Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER TRANSISTOR, 80V, 0.05A, SMD ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 972411-TLP291(GR-TP,SE(T | 1445276 | TLP291(GR-TP,SE(T | 09AK8807 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP291(GR-TP,SE(T | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba |
| Mounting Option | Surface Mount; SO | Surface mount | ||
| Forward Current | 50 milliamps | |||
| Collector Emitter Breakdown Voltage | 5 volts | |||
| Power Dissipation | 200 milliwatts | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) |