OPTOCOUPLER, PHOTOTRANS, 2.5KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6797 |
| Product Name | Optocoupler, Phototrans, 2.5Kv, Soic-16; No. Of Channels Toshiba |
| Mounting Option | SOIC |