Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990772-TLP290-4(E(T)
Mounting: SMD (SMT)
Number of Elements: 4
Forward Voltage: 1.4 V
Power Dissipation: 170 mW
Forward Current: 50 mA
Number of Pins: 16
Isolation Voltage: 2.5 kV
Current Transfer Ratio: 400 %
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Alternative Parts (Cross-Reference): TLP290-4(E(T)TLP290-
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 170 mW
Collector Emitter Voltage (VCEO): 80 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990772-TLP290-4(E(T) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP290-4(E(T) |